Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.45
|
No stock
|
Buy Now | |
TE Store
from US$4.33
|
2,158
in stock
|
Buy Now | |
Rapid Electronics
from US$3.51
|
2,063
in stock
|
Buy Now | |
Chip One Stop
from US$3.56
|
2,063
in stock
|
Buy Now | |
Farnell
from US$3.87
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
-
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
Backplane Guide Location | Backplane |
Contact Mating Area Plating Material | Nickel |
Guide Hardware | Without |
Mounting Angle | Vertical |
Comment | Hardware not supplied. |
Packaging Method | Package |
Packaging Quantity | 20 |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Pin Module |
ATCA Module Code | A1 |
GUIDE MODULE VERT MALE SHORT P Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Pin Module Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1-1469267-1 | Internal Number: 1-1469267-1 | TE Connectivity | TE Store |
High Speed/Modular Conn GUIDE PIN B-PLANE ATCA | Rapid Electronics |
GUIDE MODULE, CONNECTOR | Farnell |
Guide Pin | Newark Electronics |
Male Vertical Mount Angle Guide Module ATCA Power Connector and Hardware | Future Electronics |
Connector Accessories Guide Module Zinc Alloy Nickel Over Copper | Avnet America |
Guide For Use With ATCA Power Connector | TE Connectivity 1-1469267-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1469267-1?
Additional datasheets, footprints and schematics for 1-1469267-1 are listed on our Part Details page. You can also find images and similar parts to 1-1469267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469267-1 fall under?
The 1-1469267-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469267-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469267-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1-1469267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469267-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1469267-1?
You can fill out our help required form which you can use to request a quote for 1-1469267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.