Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.44
|
22
in stock
|
Buy Now |
Spacer Material | Aluminium |
---|---|
Overall Length | 38.1mm |
Outer Diameter | 6.35mm |
Inner Diameter | 3.56mm |
Spacer Type | Round |
RoHS Compliant | Yes |
Spacer, Round, Aluminium, 38.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1144-6-AL?
Additional datasheets, footprints and schematics for 1144-6-AL are listed on our Part Details page. You can also find images and similar parts to 1144-6-AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1144-6-AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1144-6-AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1144-6-AL fall under?
The 1144-6-AL is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1144-6-AL when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1144-6-AL you can contact the distributor directly for product support, shipping queries etc.
Is the 1144-6-AL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1144-6-AL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1144-6-AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1144-6-AL often in real-time on the comparison pages.
What if I can't find stock of 1144-6-AL?
You can fill out our help required form which you can use to request a quote for 1144-6-AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.