Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-P03 |
Prices starting from US$18.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.56
|
300
in stock
|
Buy Now | |
TE Store
from US$52.97
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$28.13
|
195
in stock
|
Buy Now | |
element14
from US$31.49
|
195
in stock
|
Buy Now | |
Farnell
from US$25.94
|
195
in stock
|
Buy Now | |
Future Electronics
from US$24.34
|
-
|
Buy Now | |
Avnet America
from US$23.59
|
-
|
Buy Now | |
RS Americas
from US$18.34
|
-
|
Buy Now | |
Boersig
from US$22.00
|
-
|
Buy Now | |
Distrelec
from US$25.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Environmental Protection Type | Sealed |
Number of Positions | 3 |
Contact Type | Pin |
Wire Size | 24AWG, .25mm² |
Assembly Length | 40mm |
Operating Voltage | 60VAC |
Centerline (Pitch) | 40mm |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Plug |
Prewired | No |
Sealable | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
T01-0550-P03-MALE PLUG CONNECTOR SOLDER Connector System: Cable-to-Cable Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 3 Wire & Cable | Standard Circular Connector | Part Number: 1-1437719-5 | Internal Number: 1-1437719-5 | Alias Number: T01-0550-P03 | TE Connectivity | TE Store |
Triad 01 3 way cable mount plug,3A | RS |
Circular Connector, Plug, 3 Position, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 3 WAY, CABLE | element14 |
Conn Shielded Circular Subminiature PIN 3 POS Solder ST Cable Mount 3 Terminal 1 | Future Electronics |
Conn Shielded Circular Subminiature PIN 3 POS Solder ST Cable Mount 3 Terminal 1 Port | Avnet America |
TRIAD 01 Series, 3 Pole Cable Mount Subminiature Connector Plug | TE Connectivity 1-1437719-5 | RS Americas |
TE Connectivity Mini Connector Plug 3 Contacts, 3A, 60V, | Distrelec |
Where can I find additional details, specifications and documents for a 1-1437719-5?
Additional datasheets, footprints and schematics for 1-1437719-5 are listed on our Part Details page. You can also find images and similar parts to 1-1437719-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437719-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437719-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437719-5 fall under?
The 1-1437719-5 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437719-5 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437719-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437719-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437719-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1437719-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437719-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1437719-5?
You can fill out our help required form which you can use to request a quote for 1-1437719-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.