Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0540-S05 |
Prices starting from US$21.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.30
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$27.50
|
3,015
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
3,015
in stock
|
Buy Now | |
Distrelec
from US$32.69
|
3,015
in stock
|
Buy Now | |
Newark Electronics
from US$30.87
|
83
in stock
|
Buy Now | |
element14
from US$33.60
|
83
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$31.26
|
-
|
Buy Now | |
Avnet America
from US$27.29
|
-
|
Buy Now | |
Avnet Asia
from US$31.96
|
-
|
Buy Now | |
Boersig
from US$28.32
|
-
|
Buy Now | |
TTI Europe
from US$27.89
|
-
|
Buy Now | |
TE Store
from US$58.86
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Environmental Protection Type | Sealed |
Number of Positions | 5 |
Contact Type | Socket |
Wire Size | 24AWG, .14mm², .25mm² |
Assembly Length | 38mm |
Operating Voltage | 60VAC |
Centerline (Pitch) | 38mm |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 100 |
Prewired | No |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
Standard Circular Connector RECPT 5 POS 1A CRIMP | Rapid Electronics |
TE Connectivity T01-0540-S05-FEMALE PLUG CONNECTOR-CRIMP | Distrelec |
CIR HOUSING, PLUG, 5POS, CRIMP | Farnell |
Circular Shell, Pbt | Newark Electronics |
CIRCULAR SHELL, PBT | element14 |
Conn Shielded Circular Subminiature SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port | Avnet Abacus |
Conn Shielded Circular Subminiature SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 | Future Electronics |
T01-0540-S05-FEMALE PLUG CONNE | TTI Europe |
Special Order: T01-0540-S05-FEMALE PLUG CONNECTOR-CRIMP Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Circuit Application: Signal Cable-to-Cable 5 Wire & Cable | Standard Circular Connector | Part Number: 1-1437719-4 | Internal Number: 1-1437719-4 | Alias Number: T01-0540-S05 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1437719-4?
Additional datasheets, footprints and schematics for 1-1437719-4 are listed on our Part Details page. You can also find images and similar parts to 1-1437719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437719-4 fall under?
The 1-1437719-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437719-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437719-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1437719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437719-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1437719-4?
You can fill out our help required form which you can use to request a quote for 1-1437719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.