Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0540-P05 |
Prices starting from US$20.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.52
|
300
in stock
|
Buy Now | |
TTI Europe
from US$21.52
|
1,625
in stock
|
Buy Now | |
Future Electronics
from US$27.77
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$25.77
|
689
in stock
|
Buy Now | |
Distrelec
from US$20.94
|
500
in stock
|
Buy Now | |
TE Store
from US$56.04
|
491
in stock
|
Buy Now | |
Heilind Electronics
from US$31.10
|
273
in stock
|
Buy Now | |
Chip One Stop
from US$32.20
|
189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.10
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$30.61
|
75
in stock
|
Buy Now | |
element14
from US$31.51
|
75
in stock
|
Buy Now | |
Farnell
from US$29.40
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.37
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$24.96
|
-
|
Buy Now | |
RS Americas
from US$26.45
|
-
|
Buy Now | |
Boersig
from US$25.85
|
-
|
Buy Now |
Shell Material | Brass |
---|---|
Environmental Protection Type | Sealed |
Number of Positions | 5 |
Contact Type | Pin |
Wire Size | .14mm² |
Assembly Length | 40mm |
Operating Voltage | 60VAC |
Centerline (Pitch) | 40mm |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 100 |
Connector Style | Plug |
Prewired | No |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
MALE PLUG CRIMP T01-0540-P05 | TTI Europe |
5 Position Shielded Free Hanging Circular Connector Plug for Male Contacts | Future Electronics |
Standard Circular Connector PIN 5 POS 1A CRIMP | Rapid Electronics |
TE Connectivity - AMP T01-0540-P05-MALE PLUG CONNECTOR-CRIMP | Distrelec |
T01-0540-P05-MALE PLUG CONNECTOR-CRIMP Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Circuit Application: Signal Cable-to-Cable 5 Wire & Cable | Standard Circular Connector | Part Number: 1-1437719-2 | Internal Number: 1-1437719-2 | Alias Number: T01-0540-P05 | TE Connectivity | TE Store |
Triad01 Cable mnt plug, 5 way, pin | RS |
T01-0540-P05=TRIAD | Heilind Electronics |
Circular Conn, Plug, 5Pos, Cable | Newark Electronics |
CIRCULAR CONN, PLUG, 5POS, CABLE | element14 |
Conn Shielded Circular Subminiature PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port | Avnet Abacus |
TRIAD 01 Series, 5 Pole Cable Mount Subminiature Connector Plug | TE Connectivity 1-1437719-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1437719-2?
Additional datasheets, footprints and schematics for 1-1437719-2 are listed on our Part Details page. You can also find images and similar parts to 1-1437719-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437719-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437719-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437719-2 fall under?
The 1-1437719-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437719-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437719-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437719-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437719-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 1-1437719-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437719-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1437719-2?
You can fill out our help required form which you can use to request a quote for 1-1437719-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.