Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437625-3 |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.50
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$7.61
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$6.37
|
488
in stock
|
Buy Now | |
Farnell
from US$7.61
|
400
in stock
|
Buy Now | |
Avnet America
from US$5.73
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Skirt | Without |
Spinner | Without |
Spin Plate | Without |
Knob Design | Ribbed |
Shaft Size | 6.35mm, .25in |
Diameter | 40mm, 1.576in |
Indicator Location | Top |
Indicator Style | White Square |
Product Type | Knob |
Pkx130B1/4=Knob Black Matti |Amp Te Connectivity 1-1437625-3 | Newark Electronics |
Knobs&Dials RIBBED 1.576PKX SER SWITCH KNOB | Rapid Electronics |
TE Connectivity PKX130B1/4 KNOB BLACK MATTI PKX130B1/4 K | Distrelec |
KNOB, RIBBED, 40MM | Farnell |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials RIBBED 1.576PKX SER SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 1-1437625-3?
Additional datasheets, footprints and schematics for 1-1437625-3 are listed on our Part Details page. You can also find images and similar parts to 1-1437625-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437625-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437625-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437625-3 fall under?
The 1-1437625-3 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1-1437625-3 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437625-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437625-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437625-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437625-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437625-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1437625-3?
You can fill out our help required form which you can use to request a quote for 1-1437625-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.