Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437624-1 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.13
|
No stock
|
Buy Now | |
Sager
from US$1.27
|
586
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
-
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Spinner | Without |
Knob Design | Ribbed |
Skirt | With |
Spin Plate | Without |
Diameter | 20.2mm, .795in |
Shaft Size | 3.17mm, .125in |
Indicator Style | Line |
Indicator Location | On Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs & Dials .795 LINE IND/SKIRT STR RIB KNOB | Sager |
PKA50B1/8=KNOB PLASTIC 1/8 SHA | Heilind Electronics |
Knobs&dials .795 Line Ind/Skirt Str Rib Knob |Amp Te Connectivity 1-1437624-1 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437624-1?
Additional datasheets, footprints and schematics for 1-1437624-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437624-1 fall under?
The 1-1437624-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1-1437624-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437624-1 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1437624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437624-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437624-1?
You can fill out our help required form which you can use to request a quote for 1-1437624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.