Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437603-1 |
Number of Positions | 10 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Repeating Readout | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating | .4VA |
Wheel Markings | 0-9 |
Mounting Location | Rear |
Mounting Type | Snap Detent |
Product Type | Switch |
Code Type | Decimal |
Termination Type | Printed Circuit |
Dps8111Ak=Decimal Code (1-Of-1 |Amp Te Connectivity 1-1437603-1 | Newark Electronics |
Switch Thumb-Pushwheel Wheel Decimal 20VAC 20VDC PC Board Panel Mount | Avnet America |
Thumbwheel Switches & Pushwheel Switches SWITCH PUSHWHEEL DECIMAL | Sager |
Where can I find additional details, specifications and documents for a 1-1437603-1?
Additional datasheets, footprints and schematics for 1-1437603-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437603-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437603-1 fall under?
The 1-1437603-1 is listed under Relays, Contactors & Switches > Switches > Pushwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437603-1 when available in the Pushwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437603-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437603-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437603-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Sager have stock available or on a lead time for 1-1437603-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437603-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437603-1?
You can fill out our help required form which you can use to request a quote for 1-1437603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.