Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437581-4 |
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.45
|
2,574
in stock
|
Buy Now | |
Newark Electronics
from US$9.47
|
2,574
in stock
|
Buy Now | |
Rapid Electronics
from US$9.00
|
2,574
in stock
|
Buy Now | |
Chip One Stop
from US$7.70
|
2,574
in stock
|
Buy Now | |
Farnell
from US$9.62
|
1,795
in stock
|
Buy Now | |
Future Electronics
from US$8.72
|
-
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
Sager
from US$7.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Nylon |
---|---|
Actuator Color | White |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Number of Actuators | Single |
Number of Positions | 4 |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
Width | 7.37mm, .2902in |
Actuator Length | .1098in, 2.79mm |
PCB Tail Length | 4.06mm, .16in |
Length | .7in, 17.78mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Packaging Method | Tube |
Switch Style | Auto-Insertable |
Threaded Case | Without |
Terminal Configuration | Standard |
Product Type | Switch |
Actuator Style | Extended, Top |
Grade | Telecom |
Switch Type | Slide |
Termination Type | PC |
Slide Switches 4Pdt Upright Silver |Amp Te Connectivity 1-1437581-4 | Newark Electronics |
Slide Switches 4PDT UPRIGHT SILVER | Rapid Electronics |
TE Connectivity - AMP S Switch 4PDT On-On Latched 0.3A 28VDC | Distrelec |
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, TH | Farnell |
4 Position 4PDT Extended Top Actuator Through Hole Vertical Mount Slide Switch | Future Electronics |
Switch Slide 4PDT Extended Top Slide 0.3A 115VAC 28VDC PC Pins Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437581-4?
Additional datasheets, footprints and schematics for 1-1437581-4 are listed on our Part Details page. You can also find images and similar parts to 1-1437581-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437581-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437581-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437581-4 fall under?
The 1-1437581-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437581-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437581-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437581-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437581-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437581-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437581-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1437581-4?
You can fill out our help required form which you can use to request a quote for 1-1437581-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.