Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437558-0 |
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.43
|
No stock
|
Buy Now | |
Avnet America
from US$7.10
|
917
in stock
|
Buy Now | |
Sager
from US$6.70
|
893
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.27
|
8
in stock
|
Buy Now | |
Future Electronics
from US$10.19
|
-
|
Buy Now | |
RS Americas
from US$14.82
|
-
|
Buy Now | |
element14
from US$8.01
|
-
|
Buy Now | |
Boersig
from US$9.58
|
-
|
Buy Now | |
Distrelec
from US$9.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Insert Molded) |
---|---|
Color | Green |
Bushing Thread Size | 1/4-40 |
Actuator Finish | Chrome |
Bushing Style | Threaded |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold Flash over Silver |
Contact Current Rating | 6A |
Toggle Length | .413in, 10.49mm |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
UL/CSA Current Rating (125V) | 6A |
UL/CSA Current Rating (250V) | 3A |
Voltage Rating | 125 VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Termination Type | Vertical, Wire Lugs |
Switch Toggle ON None ON SPDT Long Bat Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Toggle Switches SPDT ON-NONE-ON BAT LUG TOGGLE SWITCH | Sager |
Switch: toggle | Transfer Multisort Elektronik |
Mta106D=(Msta) Switch Toggle S Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1437558-0 | Newark Electronics |
6 A SPDT 28 V On-On Standard Round Non-Illuminated Panel Mount Toggle Switch | Future Electronics |
MTA, Toggle Switches, Single Pole - Double Throw Configuration Copper Alloy | TE Connectivity 1-1437558-0 | RS Americas |
TOGGLE SW, SPDT, 6A, 125VAC, PANEL | element14 |
TE Connectivity Toggle Switch ON-ON 6 A 1CO | Distrelec |
Where can I find additional details, specifications and documents for a 1-1437558-0?
Additional datasheets, footprints and schematics for 1-1437558-0 are listed on our Part Details page. You can also find images and similar parts to 1-1437558-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437558-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437558-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437558-0 fall under?
The 1-1437558-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437558-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437558-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437558-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437558-0 have stock available?
Authorised distributors including Avnet America, Sager, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1437558-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437558-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1437558-0?
You can fill out our help required form which you can use to request a quote for 1-1437558-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.