Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
25,217
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
25,217
in stock
|
Buy Now | |
Distrelec
from US$3.02
|
25,217
in stock
|
Buy Now | |
element14
from US$2.59
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
19
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 40Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 15.24mm |
Contact Material | Copper Alloy |
RoHS Compliant | No |
IC Socket DIP40 40 Contact(s) | Rapid Electronics |
TE Connectivity - AMP 840-AG11D-ESL%3DSOCKET ASSY | Distrelec |
IC & COMPONENT SKT, 40POS, DIP, 2.54MM | Farnell |
Dip Socket, 40Pos, 2.54Mm | Newark Electronics |
CONN DIP SCKT SKT 40 POS 2.54MM SLDR ST TH | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437540-7?
Additional datasheets, footprints and schematics for 1-1437540-7 are listed on our Part Details page. You can also find images and similar parts to 1-1437540-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437540-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437540-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437540-7 fall under?
The 1-1437540-7 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1437540-7 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437540-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437540-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437540-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 1-1437540-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437540-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1437540-7?
You can fill out our help required form which you can use to request a quote for 1-1437540-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.