Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437514-4 |
Carrier Strip Material | Mylar |
---|---|
Frame Style | Film Carrier |
Number of Rows | 2 |
Number of Positions | 24 |
Contact Type | Socket |
Socket Style | Standard |
Contact Mating Area Plating Thickness | 25µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Screw Machine |
Contact Base Material | Beryllium Copper |
Socket Type | DIP |
Contact Current Rating (Max) | 3A |
Height Above PC Board | 0mm, 0in |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Circuit Application | Signal |
Patterns Per Reel | 208 |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 10.16mm, .4in |
Profile | Zero |
Product Type | Socket |
Leg Style | Straight |
DIP Socket Type | Open Frame |
Termination Post Length | .125in, 3.18mm |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn DIP Socket SKT 24 POS 2.54mm Solder ST Thru-Hole Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1437514-4?
Additional datasheets, footprints and schematics for 1-1437514-4 are listed on our Part Details page. You can also find images and similar parts to 1-1437514-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437514-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437514-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437514-4 fall under?
The 1-1437514-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1437514-4 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437514-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437514-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437514-4 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 1-1437514-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437514-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1437514-4?
You can fill out our help required form which you can use to request a quote for 1-1437514-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.