Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012REA2I |
Prices starting from US$620.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$781.83
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$837.06
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$704.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$657.34
|
-
|
Buy Now | |
Avnet America
from US$620.53
|
-
|
Buy Now | |
RS Americas
from US$972.35
|
-
|
Buy Now | |
TTI Europe
from US$752.27
|
-
|
Buy Now | |
TE Store
from US$928.96
|
-
|
Buy Now | |
Sager
from US$690.21
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 20 – 200 seconds |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Input Voltage | 60VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Option | Double Quick Connect Terminals, Tamper-Proof Cap - Transparent |
Mode of Operation | On-Delay |
Repeatability (Max) | ±5% |
Product Type | Relay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&Timing Relays 7012REA2I=60V DC 20-200 | Rapid Electronics |
TE Connectivity 7012REA2I 60V DC 20-200 SEC Time Delay & | Distrelec |
7012Rea2I=60V Dc 20-200 Sec |Te Connectivity 1-1437488-7 | Newark Electronics |
TE | RS Americas |
TIMER RELAY 7012REA2I | TTI Europe |
Special Order: 7012REA2I=60V DC 20-200 SEC Type of Control: Knob Input Voltage: 60 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 20 – 200 seconds Knob 60 VDC 10 A On-Delay | Time Delay Relay | Part Number: 1-1437488-7 | Internal Number: 1-1437488-7 | Alias Number: 7012REA2I | TE Connectivity | TE Store |
Time Delay & Timing Relays 60V DC 20-200 SEC | Sager |
Where can I find additional details, specifications and documents for a 1-1437488-7?
Additional datasheets, footprints and schematics for 1-1437488-7 are listed on our Part Details page. You can also find images and similar parts to 1-1437488-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437488-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437488-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437488-7 fall under?
The 1-1437488-7 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1437488-7 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437488-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437488-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437488-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1437488-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437488-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1437488-7?
You can fill out our help required form which you can use to request a quote for 1-1437488-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.