Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 13002630102 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
14,212
in stock
|
Buy Now | |
TE Store
from US$0.26
|
21,441
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
14,212
in stock
|
Buy Now | |
element14
from US$0.42
|
14,212
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
3,564
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
1,069
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 14AWG, 1.3mm², 2mm² |
Wire Insulation Diameter | .085 – .114in, 2.18 – 2.92mm |
Wire Size | 1.25 – 2mm² |
Packaging Method | Package |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
MERTEC FTERM AU 13002630102 Terminal Type: Socket Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Wire Size Search: 16 AWG 15 AWG 14 AWG Socket 16 – 14 AWG 1.25 – 2 mm² | Superseal Connector Contacts: 1.0 Mm | Part Number: 1-1437284-0 | Internal Number: 1-1437284-0 | Alias Number: 13002630102 | TE Connectivity | TE Store |
Mertec Fterm Au 13002630102 Rohs Compliant: Yes |Te Connectivity 1-1437284-0 | Newark Electronics |
MERTEC FTERM AU 13002630102 36K2265 | Farnell |
CUT STRIP - MERTEC FTERM AU 130026301 | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437284-0?
Additional datasheets, footprints and schematics for 1-1437284-0 are listed on our Part Details page. You can also find images and similar parts to 1-1437284-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437284-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437284-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437284-0 fall under?
The 1-1437284-0 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1437284-0 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437284-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437284-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437284-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1-1437284-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437284-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1437284-0?
You can fill out our help required form which you can use to request a quote for 1-1437284-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.