Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-2641 |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.35
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$9.22
|
397
in stock
|
Buy Now | |
Rapid Electronics
from US$8.60
|
397
in stock
|
Buy Now | |
Chip One Stop
from US$8.71
|
397
in stock
|
Buy Now | |
Farnell
from US$17.43
|
320
in stock
|
Buy Now | |
Avnet America
from US$7.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 26 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Headers&wire Housings 26P Idc Socket |Amp Te Connectivity 1-1437021-4 | Newark Electronics |
Headers&Wire Housings 26P IDC SOCKET | Rapid Electronics |
TE Connectivity 609-2641 FSKT IDC S 26 30AU PL Board Con | Distrelec |
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM | Farnell |
Conn IDC Connector F 26 POS 2.54mm IDT RA Cable Mount T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1437021-4?
Additional datasheets, footprints and schematics for 1-1437021-4 are listed on our Part Details page. You can also find images and similar parts to 1-1437021-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437021-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437021-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437021-4 fall under?
The 1-1437021-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437021-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437021-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437021-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437021-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437021-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437021-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1437021-4?
You can fill out our help required form which you can use to request a quote for 1-1437021-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.