Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423364-2 |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
1,744
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
1,744
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
1,744
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
1,744
in stock
|
Buy Now | |
Farnell
from US$2.77
|
1,420
in stock
|
Buy Now | |
element14
from US$2.47
|
1,364
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$2.13
|
-
|
Buy Now |
Button Color | White with Red Rate Marking (Vertical) |
---|---|
Circuit Function | Series Trip |
Earthing Switch | Without |
Panel Cutout | .441 x .394in |
Pole Configuration | 1 |
Trip Time at 200% | 4 – 40seconds |
Current Rating | 5A |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 9.8 x 9.6mm Long, Plastic |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W57-Xb1A4A10-5 Cktbkr Therm Pb |Amp Te Connectivity 1-1423364-2 | Newark Electronics |
Circuit Breakers W57-XB1A4A10-5 CKTBKR THERM PB | Rapid Electronics |
TE Connectivity - AMP W57-XB1A4A10-5%3DCKTBKRTHERMPBQC.250BU | Distrelec |
THERMAL CKT BREAKER, 1P, 5A, 250VAC | Farnell |
CIRCUIT BREAKER, 5A | element14 |
Single Pole 250 VAC 5 A Quick Connect Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America |
W57-XB1A4A10-5 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1423364-2?
Additional datasheets, footprints and schematics for 1-1423364-2 are listed on our Part Details page. You can also find images and similar parts to 1-1423364-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423364-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423364-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423364-2 fall under?
The 1-1423364-2 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1423364-2 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423364-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423364-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423364-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1423364-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423364-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1423364-2?
You can fill out our help required form which you can use to request a quote for 1-1423364-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.