Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | .0988oz, 2.8g |
---|---|
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Dimensions (L x W x H) (Approximate) | 14.6 x 7.2 x 9.5mm |
Length | .575in, 14.6mm |
Height Class (Mechanical) | 9 – 10 mm |
Height | 9.5mm, .374in |
Width | .283in, 7.2mm |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Actuating System | DC |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Coil Resistance | 405Ω |
Coil Special Features | Overmolded Coil |
Insulation Initial Dielectric Between Contacts and Coil | 6000Vrms |
Contact Limiting Breaking Current | 2A |
Contact Limiting Making Current | 2A |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Power Rating (DC) | 200mW |
Contact Voltage Rating | 250VAC, 220VDC |
Coil Voltage Rating | 9VDC |
Mounting Type | Printed Circuit Board |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Where can I find additional details, specifications and documents for a 1-1422008-1?
Additional datasheets, footprints and schematics for 1-1422008-1 are listed on our Part Details page. You can also find images and similar parts to 1-1422008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1422008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1422008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1422008-1 fall under?
The 1-1422008-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1422008-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1422008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1422008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1422008-1 have stock available?
There is no stock from authorised distributors for 1-1422008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1422008-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1422008-1?
You can fill out our help required form which you can use to request a quote for 1-1422008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.