Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1419130-0 |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.53
|
2,321
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
2,321
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
2,321
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
2,321
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now | |
Sager
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$3.35
|
-
|
Buy Now |
Weight | .1058oz, 3g |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Plating Material | AgNi Alloy |
Contact Material | Nickel-Titanium Alloy |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating | 1A |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Length Class (Mechanical) | 12 – 14 mm |
Insulation Clearance Class | 0 – 2.5mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 9 – 10 mm |
Length | .492in, 12.5mm |
Width | .29in, 7.5mm |
Height | .39in, 9.9mm |
Insulation Clearance Between Contact and Coil | .079in, 2mm |
Contact Limiting Short-Time Current | 1A |
Contact Switching Load (Min) | 1mA @ 1V |
Power Consumption | 300mW |
Coil Voltage Rating | 5VDC |
Insulation Creepage Class | 0 – 1.5mm |
Contact Limiting Breaking Current | 1A |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Coil Power Rating Class | 200 – 300 mW |
Contact Limiting Continuous Current | 1A |
Coil Power Rating (DC) | 300mW |
Insulation Creepage Between Contact and Coil | 1.5mm, .059in |
Contact Switching Voltage (Max) | 120VAC, 30VDC |
Contact Voltage Rating | 120VAC, 24VDC |
Insulation Initial Dielectric Between Open Contacts | 400Vrms |
Contact Limiting Making Current | 1A |
Coil Magnetic System | Monostable, AC/DC |
Coil Resistance | 83Ω |
Actuating System | AC/DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube |
Relay Type | Signal PCB Relay TSC |
Relay Style | TSC Signal Relay |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 80°C, 176°F |
Operating Temperature Range | -30 – 80°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Low Signal Relays - Pcb Tsc-105D3H 000 |Amp Te Connectivity 1-1419130-0 | Newark Electronics |
Low Signal Relays-PCB TSC-105D3H 000 | Rapid Electronics |
TE Connectivity - OEG Telecom Relay SPDT 1A 5VDC | Distrelec |
Electromechanical Relay SPDT 1A 5VDC 83Ohm Through Hole | Avnet America |
Relay | RS Americas |
SIGNAL RELAY 5V 1A 1CO THT | TTI Europe |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 1-1419130-0?
Additional datasheets, footprints and schematics for 1-1419130-0 are listed on our Part Details page. You can also find images and similar parts to 1-1419130-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419130-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419130-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419130-0 fall under?
The 1-1419130-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1419130-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419130-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419130-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419130-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1419130-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419130-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1419130-0?
You can fill out our help required form which you can use to request a quote for 1-1419130-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.