Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Silver |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 35A |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 1680 |
Packaging Method | Tray, Box & Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Contact |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
BOTTOM-ENTRY SMC-PCB CONTACT Contact Type: Socket Contact Mating Area Plating Material: Silver Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 35 A Circuit Application: Power Socket Silver Printed Circuit Board 35 A | Connector Contact | Part Number: 1-1418578-2 | Internal Number: 1-1418578-2 | TE Connectivity | TE Store |
Bottom-Entry Smc-Pcb Contact |Amp Te Connectivity 1-1418578-2 | Newark Electronics |
AMP1-1418578-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1418578-2?
Additional datasheets, footprints and schematics for 1-1418578-2 are listed on our Part Details page. You can also find images and similar parts to 1-1418578-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418578-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418578-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418578-2 fall under?
The 1-1418578-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1418578-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418578-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418578-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418578-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1-1418578-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418578-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1418578-2?
You can fill out our help required form which you can use to request a quote for 1-1418578-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.