Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
114163-000,
4-1190832-5 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
18,757
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
11,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
9,348
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
3,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
1,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
300
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
52
in stock
|
Buy Now | |
Avnet America
-
|
1,714
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1g |
---|---|
Color | Blue |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 4.5mm, .18in |
Wire Size | 12 – 14AWG, 2500 – 7200CMA, 4 – 2mm² |
Overall Length | 1.655in, 42mm |
Housing Material | Polyolefin |
Government Qualified | No |
Wire Insulation Support | Without |
Packaging Method | Package |
Packaging Quantity | 100 |
Insulated | Yes |
Wire/Cable Type | Tin-Plated, Copper |
Product Type | SolderSleeve One-Step Wire Terminator |
Temperature Indicator Type | Thermochromic |
Sealable | No |
Temperature Indicator | Yes |
Splice Type | Thru Splice |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Fluid Resistance | Splash Protection |
Cable Temperature Rating | 85°C |
TE Connectivity CWT-9003 HEAT SHRINK SOLDER SLEEVE SINGL | Distrelec |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCCWT-9003 SOLDER SLEEVE 125 DEG C | Heilind Electronics |
Solder Sleeves&Shield Tubing CWT-9003 | Rapid Electronics |
Solder Sleeves & Shield Tubing Cwt-9003 |Raychem Te Connectivity 114163-000 | Newark Electronics |
Cable Accessories Solder Sleeve One Steep Wire Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
CWT-9003 Series Solder Sleeve One-Step Wire Terminator | Future Electronics |
Solder Sleeves & Shield Tubing BLUE SOLDER SLEEVE .18ID | Sager |
Where can I find additional details, specifications and documents for a 114163-000?
Additional datasheets, footprints and schematics for 114163-000 are listed on our Part Details page. You can also find images and similar parts to 114163-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114163-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114163-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114163-000 fall under?
The 114163-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 114163-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114163-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 114163-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114163-000 have stock available?
Authorised distributors including Distrelec, TTI Europe, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 114163-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114163-000 often in real-time on the comparison pages.
What if I can't find stock of 114163-000?
You can fill out our help required form which you can use to request a quote for 114163-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.