Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1C4-D005 |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
19
in stock
|
Buy Now | |
TE Store
from US$3.33
|
37,089
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
2,230
in stock
|
Buy Now | |
element14
from US$2.20
|
2,230
in stock
|
Buy Now | |
Farnell
from US$1.44
|
2,230
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
995
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
75
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,860
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Sager
from US$1.75
|
-
|
Buy Now |
Product Weight | .353oz, 10g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 420mW |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 5VDC |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 30A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 60Ω |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
RZ03-1C4-D005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 60 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 60 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 1-1415899-9 | Internal Number: 1-1415899-9 | Alias Number: RZ03-1C4-D005 | TE Connectivity | TE Store |
General Purpose Relay, Rz Series, Power, Non Latching, Spdt, 5 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity 1-1415899-9 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays 1 Form C 5 V 16 A | Rapid Electronics |
TE Connectivity RZ03-1C4-D005 Power/Signal Relay 1 Form | Distrelec |
Relay Power PCB 16A SPDT 5VDC | RS |
Electromechanical Relay SPDT 16A 5VDC 60Ohm Through Hole | Avnet Abacus |
RZ Series 5 V 16 A Power PC Pin PCB Mount General Purpose Industrial Relay | Future Electronics |
General Purpose Relays RZ03-1C4-D005 RELAY RZ-SERIES | Sager |
Where can I find additional details, specifications and documents for a 1-1415899-9?
Additional datasheets, footprints and schematics for 1-1415899-9 are listed on our Part Details page. You can also find images and similar parts to 1-1415899-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415899-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415899-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415899-9 fall under?
The 1-1415899-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415899-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415899-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415899-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415899-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1-1415899-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415899-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1415899-9?
You can fill out our help required form which you can use to request a quote for 1-1415899-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.