Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3L012 |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.82
|
602
in stock
|
Buy Now | |
Avnet Asia
from US$3.25
|
5,000
in stock
|
Buy Now | |
TE Store
from US$8.91
|
1,049
in stock
|
Buy Now | |
Avnet America
from US$3.29
|
413
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.75
|
352
in stock
|
Buy Now | |
Rapid Electronics
from US$7.89
|
307
in stock
|
Buy Now | |
Conrad
from US$5.87
|
307
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
241
in stock
|
Buy Now | |
element14
from US$3.82
|
241
in stock
|
Buy Now | |
Farnell
from US$3.55
|
241
in stock
|
Buy Now | |
Future Electronics
from US$3.45
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,120
in stock
|
Buy Now | |
RS Americas
from US$4.69
|
-
|
Buy Now | |
Boersig
from US$3.42
|
-
|
Buy Now | |
TTI Europe
from US$3.33
|
-
|
Buy Now | |
Sager
from US$3.72
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Plug-In, PCB-THT |
Contact Special Features | W Pre-Make Contact |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Product Height | .63in, 16mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Making Current | 120A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 360Ω |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Continuous Current | 20A |
Coil Power Rating DC | 400mW |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet Asia |
RTS3L012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 1-1415898-9 | Internal Number: 1-1415898-9 | Alias Number: RTS3L012 | TE Connectivity | TE Store |
TE Connectivity - Schrack PCB Power Relay RT 1NO 16A DC 12V 360Ohm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity RTS3L012 SPST-NO Relay 16A 12VDC PCB Mount | Rapid Electronics |
Anwendungen: Beleuchtungstechnik, Bewegungssensoren, Glueh- and Leuchtstofflampen, Motoren 1 Schließer. | Conrad |
General Purpose Relay, Rt1 Inrush Power Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant: Yes |Te Connectivity 1-1415898-9 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
RTS3L012 Series 16 A SPST 12 V PCB Through Hole Power Relay | Future Electronics |
TE | RS Americas |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
General Purpose Relays RTS3L012 RELAY RT-SERIES | Sager |
Where can I find additional details, specifications and documents for a 1-1415898-9?
Additional datasheets, footprints and schematics for 1-1415898-9 are listed on our Part Details page. You can also find images and similar parts to 1-1415898-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415898-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415898-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415898-9 fall under?
The 1-1415898-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415898-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415898-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415898-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415898-9 have stock available?
Authorised distributors including Avnet Asia, TE Store, Distrelec, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 1-1415898-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415898-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1415898-9?
You can fill out our help required form which you can use to request a quote for 1-1415898-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.