Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3L024 |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.49
|
3,744
in stock
|
Buy Now | |
TTI Europe
from US$2.10
|
39,300
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
3,770
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
3,744
in stock
|
Buy Now | |
TE Store
from US$8.91
|
2,004
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.88
|
774
in stock
|
Buy Now | |
element14
from US$3.24
|
393
in stock
|
Buy Now | |
Farnell
from US$3.66
|
393
in stock
|
Buy Now | |
Distrelec
from US$3.25
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,560
in stock
|
Buy Now | |
Future Electronics
from US$3.30
|
-
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now | |
RS Americas
from US$4.70
|
-
|
Buy Now | |
Boersig
from US$3.42
|
-
|
Buy Now | |
Sager
from US$3.72
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | W Pre-Make Contact |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Product Height | .63in, 16mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Creepage Class | 8mm |
Contact Limiting Continuous Current | 20A |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Making Current | 120A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
General Purpose Relays 16A 24 VDC 1Form A PCB | Rapid Electronics |
Rts3L024 |Amp Te Connectivity 1-1415898-4 | Newark Electronics |
RTS3L024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 1-1415898-4 | Internal Number: 1-1415898-4 | Alias Number: RTS3L024 | TE Connectivity | TE Store |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPST-NO, 250VAC, 20A | element14 |
TE Connectivity - Schrack PCB Power Relay RT 1NO 16A DC 24V 1.44kOhm | Distrelec |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
RT1 Series 24 V 16 A SPST-NO Through Hole Power PCB Relay RT Inrush Power | Future Electronics |
TE | RS Americas |
General Purpose Relays 16A, 24 VDC 1Form A, PCB SKT MNT | Sager |
Where can I find additional details, specifications and documents for a 1-1415898-4?
Additional datasheets, footprints and schematics for 1-1415898-4 are listed on our Part Details page. You can also find images and similar parts to 1-1415898-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415898-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415898-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415898-4 fall under?
The 1-1415898-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415898-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415898-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415898-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415898-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1-1415898-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415898-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1415898-4?
You can fill out our help required form which you can use to request a quote for 1-1415898-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.