Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT5L7RC4 |
Product Weight | 3.175oz, 90g |
---|---|
Contact Current Rating (Max) | 6A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 4 |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Screw Terminals |
Contact Arrangement | 4 Form C (CO) |
Product Height | 78.3mm, 3.083in |
Product Width | 1.071in, 27.2mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Length | 3.031in, 77mm |
Width Class (Mechanical) | 25 – 30mm |
Coil Resistance | 192Ω |
Coil Special Features | LED, Electrical Indicator |
Contact Limiting Short-Time Current | 6A |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Contact Limiting Breaking Current | 12A |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Coil Voltage Rating | 24VAC |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Power Rating AC | .79VA, 1VA |
Contact Switching Voltage (Max) | 240VAC |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Contact Limiting Continuous Current | 6A |
Contact Limiting Making Current | 12A |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | DIN Rail |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Pt5L7Rc4 |Amp Te Connectivity 1-1415535-1 | Newark Electronics |
Electromechanical Relay 4PDT 6A 24VAC 192Ohm DIN Rail | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PT5L7RC4 | Sager |
Where can I find additional details, specifications and documents for a 1-1415535-1?
Additional datasheets, footprints and schematics for 1-1415535-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415535-1 fall under?
The 1-1415535-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415535-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415535-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1-1415535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415535-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415535-1?
You can fill out our help required form which you can use to request a quote for 1-1415535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.