Status: | Unknown |
---|---|
Series: | V23132 Series |
RoHS: | Unknown |
Coil Voltage | 24V |
---|---|
Contact Current | - |
Contact Configuration | DPST-NO |
Relay Mounting | - |
Relay Terminals | - |
Product Range | V23132 Series |
Contact Voltage DC Nom | - |
Coil Resistance | - |
Automotive High Current Relay, Dpst-No, 24V, 130A | Newark Electronics |
AUTOMOTIVE HIGH CURRENT RELAY, DPST-NO, | element14 |
TE Connectivity Automotive Relays V23132B2002X025 | Distrelec |
SCRV23132B2002X025 | Avnet America |
V23132B2002X025 | Boersig |
General Purpose Relays V23132B2002X025 | Sager |
Where can I find additional details, specifications and documents for a 1-1414632-0?
Additional datasheets, footprints and schematics for 1-1414632-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414632-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414632-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414632-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414632-0 fall under?
The 1-1414632-0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414632-0 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414632-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414632-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414632-0 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1414632-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414632-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414632-0?
You can fill out our help required form which you can use to request a quote for 1-1414632-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.