Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.93
|
137
in stock
|
Buy Now | |
TTI Europe
from US$7.54
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$9.58
|
137
in stock
|
Buy Now | |
Conrad
from US$8.58
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$11.97
|
-
|
Buy Now | |
Future Electronics
from US$8.19
|
-
|
Buy Now | |
Avnet America
from US$7.14
|
-
|
Buy Now | |
Sager
from US$8.07
|
-
|
Buy Now | |
Farnell
from US$14.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 38g, 1.3oz |
---|---|
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Current Class | <50A |
Contact Base Material | Ag Alloy |
Length | 25.9mm, 1.03in |
Width | 1.031in, 25.9mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 25 – 30 mm |
Height | .98in, 24.9mm |
Length Class (Mechanical) | 25 – 30 mm |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Breaking Current | 70A |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Short-Time Current | 240A |
Contact Limiting Making Current | 120A |
Coil Suppression | Rp 470Ω |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Current Rating (85°C) | 70A |
Contact Limiting Continuous Current | 70A |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Mounting Brackets | Without |
Relay Type | Power Relay F7 |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
EC MINI RELAY | TTI Europe |
Automotive Relays V23134J0052X455-EV-TUBE | Rapid Electronics |
TE Connectivity V23134J0052X455-EV-TUBE Power/Signal Rel | Distrelec |
V23134J0052X455-EV-TUBEThis text is machine translated. | Conrad |
Automotive Relays V23134J0052X455-Ev-Tube |Amp Te Connectivity 1-1414610-0 | Newark Electronics |
Electromechanical Relay SPST-NO 70A 12VDC 90Ohm Through Hole | Avnet America |
TE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1414610-0?
Additional datasheets, footprints and schematics for 1-1414610-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414610-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414610-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414610-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414610-0 fall under?
The 1-1414610-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414610-0 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414610-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414610-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414610-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for 1-1414610-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414610-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414610-0?
You can fill out our help required form which you can use to request a quote for 1-1414610-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.