Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.77
|
No stock
|
Buy Now | |
TTI Europe
from US$5.18
|
12,744
in stock
|
Buy Now | |
Newark Electronics
from US$6.44
|
1,152
in stock
|
Buy Now | |
Rapid Electronics
from US$6.94
|
1,152
in stock
|
Buy Now | |
Chip One Stop
from US$6.00
|
1,152
in stock
|
Buy Now | |
RS Americas
from US$9.01
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$7.50
|
9
in stock
|
Buy Now | |
Distrelec
from US$6.35
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.50
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,916
in stock
|
Buy Now | |
Future Electronics
from US$5.97
|
-
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
element14
from US$7.15
|
-
|
Buy Now | |
Boersig
from US$7.13
|
-
|
Buy Now | |
Sager
from US$6.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight | 60g, 2.1oz |
---|---|
Contact Current Class | <50A |
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 1 Form A (NO) |
Contact Base Material | Ag Alloy |
Width | 35.2mm, 1.386in |
Width Class (Mechanical) | 30 – 40 mm |
Height | 54.2mm, 2.133in |
Height Class (Mechanical) | <50mm |
Length | 1.276in, 32.41mm |
Length Class (Mechanical) | 30 – 35 mm |
Coil Resistance | 90Ω |
Coil Suppression | Rp 560Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Current Rating (85°C) | 70A |
Contact Limiting Making Current | 50A |
Contact Limiting Continuous Current | 70A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 300A |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F7 A Shrouded |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 105 – 125°C |
AUTO RELAY SPST-NO 70A 12VDC | TTI Europe |
Automotive Relays V23136J1004X050- Ev-Cbox |Amp Te Connectivity 1-1414122-0 | Newark Electronics |
Automotive Relays V23136J1004X050- EV-CBOX | Rapid Electronics |
AUTOMOTIVE RELAY, SPST-NO, 12VDC, 70A | Farnell |
PlugIn Mini Relays | RS Americas |
V23136J1004X050 | Heilind Electronics |
TE Connectivity Automotive Relay 1NO 70A DC 12V 90Ohm | Distrelec |
Electromechanical Relay SPST-NO 50A 12VDC 90Ohm Plug-In | Avnet Abacus |
V23136J1004X050 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1414122-0?
Additional datasheets, footprints and schematics for 1-1414122-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414122-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414122-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414122-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414122-0 fall under?
The 1-1414122-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414122-0 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414122-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414122-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414122-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-1414122-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414122-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414122-0?
You can fill out our help required form which you can use to request a quote for 1-1414122-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.