Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .25g |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .1 – .6mm², 27 – 20AWG, 200 – 1200CMA |
Overall Length | 10.03mm, .395in |
Wire Insulation Diameter (Max) | .15in, 3.8mm |
Material Thickness | .38mm, .015in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reverse Reel |
Packaging Method | Strip |
Packaging Quantity | 15000 |
Splice Type | Pigtail Splice |
Support Style | Open Barrel |
Barrel Type | Open Barrel |
Insulated | No |
Serrated | Yes |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Product Type | Splice |
Headers & Wire Housings Amplivar Spl 5 Serr |Amp Te Connectivity 1-141175-2 | Newark Electronics |
TE Connectivity AMPLIVAR SPL 5 SERR Headers & Wire Housi | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-141175-2?
Additional datasheets, footprints and schematics for 1-141175-2 are listed on our Part Details page. You can also find images and similar parts to 1-141175-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-141175-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-141175-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-141175-2 fall under?
The 1-141175-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-141175-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-141175-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-141175-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-141175-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Farnell and Boersig have stock available or on a lead time for 1-141175-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-141175-2 often in real-time on the comparison pages.
What if I can't find stock of 1-141175-2?
You can fill out our help required form which you can use to request a quote for 1-141175-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.