Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.97
|
2,141
in stock
|
Buy Now | |
Newark Electronics
from US$10.91
|
2,141
in stock
|
Buy Now | |
Rapid Electronics
from US$10.28
|
2,141
in stock
|
Buy Now | |
Chip One Stop
from US$9.30
|
2,141
in stock
|
Buy Now | |
Farnell
from US$12.06
|
1,715
in stock
|
Buy Now | |
Avnet America
from US$7.91
|
-
|
Buy Now | |
RS Americas
from US$11.29
|
-
|
Buy Now | |
TE Store
from US$14.35
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Keys | 0 |
Number of Positions | 1 |
Contact Current Rating (Max) | 1A |
VITA 41 | No |
VITA 46 | No |
VITA 66.1 | No |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
Connector & Contact Terminates To | Printed Circuit Board |
Backplane Guide Hardware Type | Guide Socket Module |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Speed/Modular Conn Multigig Rt 9Mm Guide/Esd |Amp Te Connectivity 1-1410353-9 | Newark Electronics |
High Speed/Modular Conn MULTIGIG RT 9MM GUIDE/ESD | Rapid Electronics |
TE Connectivity MULTIGIG RT 9MM GUIDE/ESD UNKE High Speed / Modular Connectors MULTIGIG RT 9MM GUIDE/ESD UNKE | Distrelec |
GUIDE SOCKET, BACKPLANE CONNECTOR | Farnell |
Guide Socket for 1 POS RA Board to Board Connectors Zinc Alloy | Avnet America |
TE | RS Americas |
Special Order: MULTIGIG RT 9MM GUIDE/ESD UNKE Connector Hardware Accessory Type: Guide Socket Module Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Guide Socket Module 221 °F | Connector Hardware | Part Number: 1-1410353-9 | Internal Number: 1-1410353-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1410353-9?
Additional datasheets, footprints and schematics for 1-1410353-9 are listed on our Part Details page. You can also find images and similar parts to 1-1410353-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1410353-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1410353-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1410353-9 fall under?
The 1-1410353-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1410353-9 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1410353-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1410353-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1410353-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1410353-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1410353-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1410353-9?
You can fill out our help required form which you can use to request a quote for 1-1410353-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.