Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Key Orientation 1 | 315° |
Number of Keys | 1 |
Number of Positions | 1 |
Contact Current Rating (Max) | 1A |
VITA 46 | No |
VITA 41 | No |
VITA 66.1 | No |
Guide Hardware | With |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Backplane Guide Hardware Type | Guide Socket Module |
Connector System | Board-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Multigig Rt 9Mm Guide/Esd 315 |Te Connectivity 1-1410353-8 | Newark Electronics |
TE | RS Americas |
Special Order: MULTIGIG RT 9MM GUIDE/ESD 315 Connector Hardware Accessory Type: Guide Socket Module Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Guide Socket Module 221 °F | Connector Hardware | Part Number: 1-1410353-8 | Internal Number: 1-1410353-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1410353-8?
Additional datasheets, footprints and schematics for 1-1410353-8 are listed on our Part Details page. You can also find images and similar parts to 1-1410353-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1410353-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1410353-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1410353-8 fall under?
The 1-1410353-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1410353-8 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1410353-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1410353-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1410353-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for 1-1410353-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1410353-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1410353-8?
You can fill out our help required form which you can use to request a quote for 1-1410353-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.