Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000131779,
114021 |
Color | Silver |
---|---|
Material | Steel |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Lock Washer, Insert Size18, Stainless Steel, Silver, HD30 Series | TE Connectivity 114021-ZZ | RS Americas |
Connection angle: 180 ° | Conrad |
Lock washer for HD Series Receptacle Bayonet Coupling Connectors Size 18 Stainless Steel Box | Avnet America |
Where can I find additional details, specifications and documents for a 114021-ZZ?
Additional datasheets, footprints and schematics for 114021-ZZ are listed on our Part Details page. You can also find images and similar parts to 114021-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114021-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114021-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114021-ZZ fall under?
The 114021-ZZ is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 114021-ZZ when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114021-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 114021-ZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114021-ZZ have stock available?
Authorised distributors including RS Americas, TTI Europe, Conrad, Boersig and Avnet America have stock available or on a lead time for 114021-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114021-ZZ often in real-time on the comparison pages.
What if I can't find stock of 114021-ZZ?
You can fill out our help required form which you can use to request a quote for 114021-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.