Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000131734,
5-1899776-1, 114018 |
Color | White |
---|---|
Material | Other |
Cavity Diameter | 4.75mm, .187in |
UL Flammability Rating | None |
Lubricant Content | No |
Resistance to Hydrocarbons | Fair |
Packaging Quantity | 20000 |
Packaging Method | Box |
Sealable | Yes |
Seal Type | Sealing Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SEALING PLUG SIZE 08 | TTI Europe |
Seal Plug, White, Size 8, For Use with Circular Connectors, PBT, HD30 Series | TE Connectivity 114018-ZZ | RS Americas |
Connector |Deutsch Te Connectivity 114018-ZZ | Newark Electronics |
Cavity Plug for HD30 Series Connectors Size 8 Polybutylene Terephthalate White Box | Avnet America |
Where can I find additional details, specifications and documents for a 114018-ZZ?
Additional datasheets, footprints and schematics for 114018-ZZ are listed on our Part Details page. You can also find images and similar parts to 114018-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114018-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114018-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114018-ZZ fall under?
The 114018-ZZ is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 114018-ZZ when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114018-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 114018-ZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114018-ZZ have stock available?
Authorised distributors including TTI Europe, RS Americas, Boersig, Newark Electronics and Avnet America have stock available or on a lead time for 114018-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114018-ZZ often in real-time on the comparison pages.
What if I can't find stock of 114018-ZZ?
You can fill out our help required form which you can use to request a quote for 114018-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.