Status: | Unknown |
---|---|
Series: | DT/DTP Series |
RoHS: | Unknown |
Prices starting from US$0.07
Accessory Type | Sealing Plug |
---|---|
For Use With | Contact Size 12 Cavity |
Product Range | DT/DTP Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 12 |
SEALING PLUG, 20-12 AWG, THERMOPLASTIC | element14 |
Sealing Plug Size 12 & | Dalroad Norslo |
sealing plug size 12/16 | RS |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube-Outer Ins. 68.00 (H6300) |Greenlee 114017 | Newark Electronics |
Where can I find additional details, specifications and documents for a 114017?
Additional datasheets, footprints and schematics for 114017 are listed on our Part Details page. You can also find images and similar parts to 114017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114017 fall under?
The 114017 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 114017 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114017 you can contact the distributor directly for product support, shipping queries etc.
Is the 114017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114017 have stock available?
Authorised distributors including element14, Dalroad Norslo, RS, Conrad and RS Americas have stock available or on a lead time for 114017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114017 often in real-time on the comparison pages.
What if I can't find stock of 114017?
You can fill out our help required form which you can use to request a quote for 114017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.