Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000131742,
2844028-7, 114010 |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
435
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
792
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
533
in stock
|
Buy Now | |
element14
from US$1.61
|
435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
106
in stock
|
Buy Now | |
Boersig
-
|
16
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Yellow |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 1200 |
Packaging Method | Box |
Accessory Type | Extraction Tool |
Extraction Tool, HD/HDP, Size 12, 12 AWG, Yellow, DEUTSCH HD Series | TE Connectivity 114010-ZZ | RS Americas |
Extraction Tool, Hdp, Size 12 | Newark Electronics |
EXTRACTION TOOL, SIZE 12 CONTACT | element14 |
Tool: for removal | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 114010-ZZ?
Additional datasheets, footprints and schematics for 114010-ZZ are listed on our Part Details page. You can also find images and similar parts to 114010-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114010-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114010-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114010-ZZ fall under?
The 114010-ZZ is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 114010-ZZ when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114010-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 114010-ZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114010-ZZ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 114010-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114010-ZZ often in real-time on the comparison pages.
What if I can't find stock of 114010-ZZ?
You can fill out our help required form which you can use to request a quote for 114010-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.