Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
14,620
in stock
|
Buy Now | |
element14
from US$1.59
|
17,255
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
10,500
in stock
|
Buy Now | |
Farnell
from US$0.95
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
437
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$1.09
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
MICRO SD CONNECTOR, NONE PUSH, 8POS | element14 |
MicroSD Push-Pull 8P Copper Alloy PCB Au | RS |
Conn Micro SD Card SKT 8 POS 1.1mm Solder RA SMD | Future Electronics |
Micro Sd Connector, None Push, 8Pos | Newark Electronics |
Memory Card Connector, MicroSD, Push-Pull, 8 Contacts, Copper Alloy, Gold Plated Contacts | Avnet America |
MEMORY CARD CONNECTOR | TTI Europe |
Conn | RS Americas |
10P CONN MICRO SD CARD PP R/A | Rutronik |
Where can I find additional details, specifications and documents for a 114-00841-68?
Additional datasheets, footprints and schematics for 114-00841-68 are listed on our Part Details page. You can also find images and similar parts to 114-00841-68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114-00841-68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114-00841-68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114-00841-68 fall under?
The 114-00841-68 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 114-00841-68 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114-00841-68 you can contact the distributor directly for product support, shipping queries etc.
Is the 114-00841-68 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114-00841-68 have stock available?
Authorised distributors including element14, RS, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for 114-00841-68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114-00841-68 often in real-time on the comparison pages.
What if I can't find stock of 114-00841-68?
You can fill out our help required form which you can use to request a quote for 114-00841-68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.