Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.38
|
No stock
|
Buy Now | |
RS Americas
from US$10.74
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.59
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$93.31
|
2
in stock
|
Buy Now | |
Avnet America
from US$85.64
|
-
|
Buy Now | |
element14
from US$27.86
|
-
|
Buy Now | |
Carlton-Bates
from US$0.77
|
-
|
Buy Now | |
Sager
from US$72.47
|
-
|
Buy Now |
Jacket Material | Silicone Rubber |
---|---|
Jacket Colour | Red |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
No. of Max Strands x Strand Size | 32 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 3.2mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | BS |
Conductor Make-up | 32 / 0.2mm |
Current Rating | 10A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -70°C |
Outer Diameter | 3.2mm |
Primary Insulation Thickness | 0.8mm |
Standard | BS6195 |
WIRE, SILICONE, RED, 32/0.2MM, 25M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
110 W/Reflector |Molex 114 | Newark Electronics |
Super-Safeway 100W Rubber Grip Handheld Incandescent Lamp Open End Guard with Reflector | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Fittings & Accessories | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 114?
Additional datasheets, footprints and schematics for 114 are listed on our Part Details page. You can also find images and similar parts to 114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114 fall under?
The 114 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 114 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114 you can contact the distributor directly for product support, shipping queries etc.
Is the 114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114 often in real-time on the comparison pages.
What if I can't find stock of 114?
You can fill out our help required form which you can use to request a quote for 114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.