Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Stacks / Tiers | 3 |
---|---|
Module Lens Colour | Amber Green Red |
Supply Voltage VAC | 120V |
Supply Voltage VDC | - |
Visual Signal Type | Steady |
Tones | - |
Lens Diameter | 51mm |
IP / NEMA Rating | - |
LAMP, STACKABLE, IND, RED/GREEN/AMB | element14 |
Lamp, Stackable, Ind, Red/Green/Amb | Newark Electronics |
Where can I find additional details, specifications and documents for a 113SP-RGA-N5?
Additional datasheets, footprints and schematics for 113SP-RGA-N5 are listed on our Part Details page. You can also find images and similar parts to 113SP-RGA-N5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113SP-RGA-N5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113SP-RGA-N5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113SP-RGA-N5 fall under?
The 113SP-RGA-N5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 113SP-RGA-N5 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113SP-RGA-N5 you can contact the distributor directly for product support, shipping queries etc.
Is the 113SP-RGA-N5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 113SP-RGA-N5 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 113SP-RGA-N5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113SP-RGA-N5 often in real-time on the comparison pages.
What if I can't find stock of 113SP-RGA-N5?
You can fill out our help required form which you can use to request a quote for 113SP-RGA-N5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.