Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 155mm |
---|---|
Jaw Opening Max | 20mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Length Imperial | 6" |
Standard | ISO 6787 DIN 3117 NT E 74.324 |
CLE A MOLETTE CHROMEE 6' | RS |
Spanner, Adjustable | Newark Electronics |
SPANNER, ADJUSTABLE | element14 |
Wrench | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 113A.6C?
Additional datasheets, footprints and schematics for 113A.6C are listed on our Part Details page. You can also find images and similar parts to 113A.6C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113A.6C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113A.6C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113A.6C fall under?
The 113A.6C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 113A.6C when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113A.6C you can contact the distributor directly for product support, shipping queries etc.
Is the 113A.6C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 113A.6C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 113A.6C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113A.6C often in real-time on the comparison pages.
What if I can't find stock of 113A.6C?
You can fill out our help required form which you can use to request a quote for 113A.6C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.