Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 255mm |
---|---|
Jaw Opening Max | 30mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Length Imperial | 10" |
ADJUSTABLE SPANNER 255MM | RS |
Spanner, Adjustable | Newark Electronics |
Facom 113A.10C Adjustable Wrench 10" 255mm | Rapid Electronics |
SPANNER, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a 113A.10C?
Additional datasheets, footprints and schematics for 113A.10C are listed on our Part Details page. You can also find images and similar parts to 113A.10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 113A.10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 113A.10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 113A.10C fall under?
The 113A.10C is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 113A.10C when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 113A.10C you can contact the distributor directly for product support, shipping queries etc.
Is the 113A.10C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 113A.10C have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 113A.10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 113A.10C often in real-time on the comparison pages.
What if I can't find stock of 113A.10C?
You can fill out our help required form which you can use to request a quote for 113A.10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.