Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154D 704F104 |
Prices starting from US$118.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$125.63
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$150.86
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$148.71
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$118.00
|
23
in stock
|
Buy Now | |
Farnell
from US$169.99
|
19
in stock
|
Buy Now | |
Avnet America
from US$123.79
|
-
|
Buy Now | |
RS Americas
from US$147.16
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .883oz, 25g |
---|---|
Contact Number of Poles | 2 |
Contact Current Class | 2 – 5 A |
Terminal Type | Solder, Plug-In |
Contact Special Features | Single Contact |
Contact Current Rating | 5A |
Contact Material | Ag, Gold Flashed |
Contact Plating Material | Gold |
Height Class (Mechanical) | 25 – 30 mm |
Width | .748in, 19mm |
Height | 1.181in, 30mm |
Length Class (Mechanical) | 25 – 30 mm |
Length | 30mm, 1.181in |
Width Class (Mechanical) | 16 – 20 mm |
Coil Magnetic System | Monostable, DC |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Voltage Rating | 250VDC, 250VAC |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Short-Time Current | 5A |
Input Voltage | 250VDC, 250VAC |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 600 – 800 mW |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Resistance | 7600Ω |
Mounting Type | Screw Mount, Socket |
Packaging Method | Box & Carton |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
V23154D 704F104 |Amp Te Connectivity 1-1393808-9 | Newark Electronics |
Low Signal Relays-PCB V23154D 704F104 | Rapid Electronics |
TE Connectivity V23154D 704F104 Power/Signal Relay DPDT | Distrelec |
POWER RELAY, DPDT, 5A, 72VDC, SOCKET | Farnell |
Electromechanical Relay DPDT 5A 72VDC 7.6KOhm Plug-In | Avnet America |
Relay, V23154D 704F104 | TE Connectivity 1-1393808-9 | RS Americas |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 1-1393808-9?
Additional datasheets, footprints and schematics for 1-1393808-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393808-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393808-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393808-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393808-9 fall under?
The 1-1393808-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393808-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393808-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393808-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393808-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393808-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393808-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393808-9?
You can fill out our help required form which you can use to request a quote for 1-1393808-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.