Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393774-0 |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.53
|
1,710
in stock
|
Buy Now | |
Rapid Electronics
from US$8.33
|
1,717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.64
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$8.77
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$8.10
|
-
|
Buy Now | |
RS Americas
from US$10.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Relay Type | Standard |
---|
Low Signal Relays-PCB V23026A1003B201 | Rapid Electronics |
TE Connectivity V23026A1003B201 RF Relay 1 Form C SPDT M | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23026A1003B201 |Amp Te Connectivity 1-1393774-0 | Newark Electronics |
Shrack, V23026A1003B201,P1-RELAY,15VDC | TE Connectivity 1-1393774-0 | RS Americas |
Low Signal Relays - PCB V23026A1003B201 | Sager |
Electromechanical Relay SPDT 1A 15VDC 3.1KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1393774-0?
Additional datasheets, footprints and schematics for 1-1393774-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393774-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393774-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393774-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393774-0 fall under?
The 1-1393774-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393774-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393774-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393774-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393774-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-1393774-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393774-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393774-0?
You can fill out our help required form which you can use to request a quote for 1-1393774-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.