Status: | Unknown |
---|---|
Series: | RP 622 Series |
RoHS: | Unknown |
Prices starting from US$20.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.75
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$54.52
|
635
in stock
|
Buy Now | |
Chip One Stop
from US$30.70
|
635
in stock
|
Buy Now | |
Farnell
from US$56.45
|
507
in stock
|
Buy Now | |
Distrelec
from US$32.97
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.96
|
1
in stock
|
Buy Now | |
Avnet America
from US$46.33
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RP 622 Series |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Pitch Spacing | 6mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Silver Plated Contacts |
Contact Material | - |
No. of Mating Cycles | 1000 |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | RP 622 Series |
RoHS: | Compliant |
Product Range | RP 622 Series |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Pitch Spacing | 6mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Silver Plated Contacts |
RoHS Compliant | Yes |
DIN 41612 Connectors C42334A 44A 6 | Rapid Electronics |
CONN, DIN 41612, RCPT, 30POS, 6MM | Farnell |
RP622 socket 30 way | RS |
TE Connectivity 30 Poles, DIN 41622 | Distrelec |
C42334A 44A 6=RP622 FEDERLEI | Transfer Multisort Elektronik |
AMP1-1393725-2 | Avnet America |
C42334A 44A 6=Rp622 Federlei |Amp Te Connectivity 1-1393725-2 | Newark Electronics |
C42334A 44A 6=RP622 FEDERLEI | Boersig |
Where can I find additional details, specifications and documents for a 1-1393725-2?
Additional datasheets, footprints and schematics for 1-1393725-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393725-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393725-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393725-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393725-2 fall under?
The 1-1393725-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393725-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393725-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393725-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393725-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Distrelec have stock available or on a lead time for 1-1393725-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393725-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393725-2?
You can fill out our help required form which you can use to request a quote for 1-1393725-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.