Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23601A927E1,
V23601A 927E 1 |
Body Style | Straight |
---|---|
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Brass |
Mating Contact Retention | Without |
RF Connector Center Contact Plating Material | Gold |
Contact Type | Pin |
Impedance | 50Ω, 75Ω |
Panel Mount Feature Type | Bulkhead |
Connector Mounting Type | Board Mount |
For Use With | DIN 41612 M Female Connectors |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Tray |
Packaging Quantity | 100 |
Connector System | Cable-to-Board |
Connector Type | Coaxial Contacts |
Sealable | No |
Product Type | Contact Insert |
Connector & Contact Terminates To | Printed Circuit Board |
TE | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
TE Connectivity | Sager |
Contact PIN Solder ST Thru-Hole Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1393662-0?
Additional datasheets, footprints and schematics for 1-1393662-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393662-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393662-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393662-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393662-0 fall under?
The 1-1393662-0 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1393662-0 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393662-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393662-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393662-0 have stock available?
Authorised distributors including RS Americas, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for 1-1393662-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393662-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393662-0?
You can fill out our help required form which you can use to request a quote for 1-1393662-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.