Status: | Unknown |
---|---|
Series: | Cable Connector Housing 30/39/72 Contacts |
RoHS: | Unknown |
Prices starting from US$17.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.38
|
No stock
|
Buy Now | |
Rapid Electronics
from US$27.97
|
992
in stock
|
Buy Now | |
Distrelec
from US$24.96
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
155
in stock
|
Buy Now | |
RS
from US$20.81
|
124
in stock
|
Buy Now | |
RS Americas
from US$17.75
|
5
in stock
|
Buy Now | |
Avnet America
from US$23.33
|
-
|
Buy Now | |
element14
from US$27.89
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Cable Connector Housing 30/39/72 Contacts |
---|---|
No. of Contacts | - |
Gender | Plug |
Pitch Spacing | - |
No. of Rows | - |
Rows Loaded | - |
Contact Plating | - |
Contact Material | - |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Cable Connector Housing, 30/39/72 Contacts |
RoHS: | Compliant |
Product Range | Cable Connector Housing, 30/39/72 Contacts |
---|---|
Gender | Plug |
RoHS Compliant | Yes |
DIN 41612 Connectors C42334A 228A 765=RP | Rapid Electronics |
TE Connectivity Plastic hood dark gray | Distrelec |
Plug housing C42334A228A765 | RS |
CONN, DIN 41612, PLUG | Farnell |
DIN41622 Series Male Straight PCB Housing | TE Connectivity 1-1393583-5 | RS Americas |
AMP1-1393583-5 | Avnet America |
C42334A 228A765=Rp Gehaeuse | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1393583-5?
Additional datasheets, footprints and schematics for 1-1393583-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393583-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393583-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393583-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393583-5 fall under?
The 1-1393583-5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393583-5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393583-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393583-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393583-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and Farnell have stock available or on a lead time for 1-1393583-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393583-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393583-5?
You can fill out our help required form which you can use to request a quote for 1-1393583-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.