Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 56Contacts |
Gender | Receptacle |
Pitch Spacing | - |
No. of Rows | 4 Row |
Rows Loaded | a + b + c + d |
Contact Plating | - |
Contact Material | - |
No. of Mating Cycles | - |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Connector, Din 41612, Receptacle, 4Row Rohs Compliant: Yes |Amp Te Connectivity 1-1393555-1 | Newark Electronics |
Conn Shrouded Header HDR 72 POS Solder Lug ST Panel Mount | Avnet America |
C42334A 304A 14=RP300 FEDERLEI | Boersig |
Headers & Wire Housings 72 POS Solder Lug ST Panel Mount | Sager |
Where can I find additional details, specifications and documents for a 1-1393555-1?
Additional datasheets, footprints and schematics for 1-1393555-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393555-1 fall under?
The 1-1393555-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393555-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393555-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-1393555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393555-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393555-1?
You can fill out our help required form which you can use to request a quote for 1-1393555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.