Status: | Unknown |
---|---|
Series: | V23086-K Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.98
|
3,843
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
3,843
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
3,843
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
3,843
in stock
|
Buy Now | |
Farnell
from US$2.88
|
3,130
in stock
|
Buy Now | |
Schukat Electronic
from US$1.50
|
840
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$1.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 10VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 25A |
Product Range | V23086-K Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 12VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 181ohm |
SVHC | No SVHC (27-Jun-2018) |
V23086C1002A403 |Amp Te Connectivity 1-1393280-1 | Newark Electronics |
General Purpose Relays V23086C1002A403 | Rapid Electronics |
TE Connectivity V23086C1002A403 Power/Signal Relay SPDT | Distrelec |
SIGNAL RELAY, SPDT, 25A, 10VDC, TH | Farnell |
Relay SPST 30A 10V 181R | Schukat Electronic |
THT Series 30 A SPDT (1 Form C) 12 V PCB Through Hole Automotive Relay | Future Electronics |
Electromechanical Relay SPDT 40A 10VDC 181Ohm Through Hole | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
V23086C1002A403 | Boersig |
Where can I find additional details, specifications and documents for a 1-1393280-1 .?
Additional datasheets, footprints and schematics for 1-1393280-1 . are listed on our Part Details page. You can also find images and similar parts to 1-1393280-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393280-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393280-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393280-1 . fall under?
The 1-1393280-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1393280-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393280-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393280-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393280-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393280-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393280-1 . often in real-time on the comparison pages.
What if I can't find stock of 1-1393280-1 .?
You can fill out our help required form which you can use to request a quote for 1-1393280-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.