Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE514005 |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.67
|
411
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
80,225
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
6,664
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
6,411
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
355
in stock
|
Buy Now | |
element14
from US$2.46
|
355
in stock
|
Buy Now | |
Farnell
from US$2.68
|
355
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
Avnet Asia
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
TE Store
from US$6.35
|
-
|
Buy Now | |
Sager
from US$2.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Arrangement | 1 Form C (CO) |
---|---|
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Coil Voltage Rating | 5VDC |
Coil Resistance | 165Ω |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 200mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Carton |
実装方法 | Box & Tube, Carton |
Power Relay Type | Standard |
POWER RELAY 5V 5A 1CO THT | TTI Europe |
PE Series 5 A SPDT 5 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
General Purpose Relays PE514005 | Rapid Electronics |
TE Connectivity - Schrack Power Relay, PE, 1CO, DC, 5V | Distrelec |
Power Relay, Spdt, 5A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 5A, 250VAC, TH | element14 |
General Purpose Miniature PCB Electromechanical Relay SPDT 5A 5VDC 125Ohm Through Hole | Avnet America |
PE514005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 165 Ω Coil Voltage Rating: 5 VDC Standard Monostable, DC 200 mW 165 Ω | Power Relay | Part Number: 1-1393219-7 | Internal Number: 1-1393219-7 | Alias Number: PE514005 | TE Connectivity | TE Store |
General Purpose Relays 5 AMP 5VDC SPDT | Sager |
Where can I find additional details, specifications and documents for a 1-1393219-7?
Additional datasheets, footprints and schematics for 1-1393219-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393219-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393219-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393219-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393219-7 fall under?
The 1-1393219-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393219-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393219-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393219-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393219-7 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1393219-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393219-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393219-7?
You can fill out our help required form which you can use to request a quote for 1-1393219-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.