Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393143-5 |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.88
|
662
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
662
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
662
in stock
|
Buy Now | |
Chip One Stop
from US$3.01
|
662
in stock
|
Buy Now | |
Farnell
from US$6.82
|
540
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$7.10
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Body Material | Polyester |
---|---|
Grounding Provision | With |
Contact Base Material | Spring Brass |
Pole Configuration | 4 |
Socket Type | Bracket |
Terminal Length | 5.33mm, .21in |
Contact Plating Material | Tin |
Mounting Type | Bracket |
For Use With | R10 Relays |
Comment | Strip Grounding |
Terminal Configuration | Solder/Bracket |
Accessory Type | Socket |
Product Type | Socket |
Number of Pins | 16 |
Relay Sockets&hardware 4Poles Bracket Mount |Amp Te Connectivity 1-1393143-5 | Newark Electronics |
Relay Sockets&Hardware 4POLES BRACKET MOUNT | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E152%3DSOCKETR10ASSYW/BRK | Distrelec |
RELAY SOCKETS ACCESSORIES | Farnell |
Conn Relay Socket 4 POS Solder | Avnet America |
Relay Accessories | RS Americas |
Relay Sockets & Hardware 4POLES BRACKET MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-1393143-5?
Additional datasheets, footprints and schematics for 1-1393143-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393143-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393143-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393143-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393143-5 fall under?
The 1-1393143-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1393143-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393143-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393143-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393143-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393143-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393143-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393143-5?
You can fill out our help required form which you can use to request a quote for 1-1393143-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.