Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393117-6 |
Prices starting from US$17.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.50
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$21.46
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$21.97
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$21.20
|
100
in stock
|
Buy Now | |
Farnell
from US$43.71
|
82
in stock
|
Buy Now | |
Avnet America
from US$17.59
|
-
|
Buy Now | |
Sager
from US$19.88
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Terminal Type | Quick Connect, Solder |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgCdO |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Width | 1.374in, 34.9mm |
Product Height | 57.1mm, 2.248in |
Product Length | 38.6mm, 1.52in |
Actuating System | AC |
Coil Voltage Rating | 240VAC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2.1VA |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 9110Ω |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Flange Mount, Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 55°C, 131°F |
Operating Temperature Range | -45 – 55°C |
General Purpose Relays Kup-11At5-240 P&b Panel |Amp Te Connectivity 1-1393117-6 | Newark Electronics |
General Purpose Relays KUP-11AT5-240 P&B PANEL | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KUP, 2CO, AC, 240V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay DPDT 10A 240VAC 9.11KOhm Flange Mount | Avnet America |
General Purpose Relays DPDT 10A 240VAC ENCLOSED RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1393117-6?
Additional datasheets, footprints and schematics for 1-1393117-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393117-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393117-6 fall under?
The 1-1393117-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393117-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393117-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393117-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393117-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393117-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393117-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393117-6?
You can fill out our help required form which you can use to request a quote for 1-1393117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.