1-1393102-2 Relays by TE Connectivity

KRP-3DH-110=KA/KB/KC/KR

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1393102-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$115.51

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$115.51
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 2.01oz, 57g
Contact Current Class 10 – 20A, 16A
Contact Current Rating (Max) 20A
Contact Number of Poles 1
Contact Arrangement 1 Form X (NO - DM)
Terminal Type Plug-In
Contact Material AgCdO
Product Length 35.7mm, 1.406in
Product Height 50.8mm, 2in
Product Width 35.7mm, 1.405in
Width Class (Mechanical) 30 – 40mm
Length Class (Mechanical) 35 – 40mm
Height Class (Mechanical) 50 – 60mm
Coil Power Rating DC 1200mW
Coil Voltage Rating 110VDC
Actuating System DC
Insulation Initial Dielectric Between Adjacent Contacts 500Vrms
Contact Switching Load (Min) 300mA @ 12V
Coil Resistance 10000Ω
Coil Special Features UL Coil Insulation Class B
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Insulation Initial Resistance 100MΩ
Coil Power Rating Class 1000 – 1500mW
Insulation Initial Dielectric Between Open Contacts 500Vrms
Contact Voltage Rating 120VAC
Insulation Initial Dielectric Between Contacts & Coil 500Vrms, 500V
Coil Magnetic System Monostable, DC
Relay Mounting Type Socket
Packaging Method Package
実装方法 Package
Power Relay Type Industrial Panel Plug-In
Operating Temperature Range -45 – 70°C
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

Power Relays | RS Americas
Krp-3Dh-110=Ka/Kb/Kc/Kr |Amp Te Connectivity 1-1393102-2 | Newark Electronics
Electromechanical Relay SPST-NO-DM 20A 110VDC 10KOhm Socket | Avnet America
Industrial Relays SPST-NO-DM20A 110VDC Relay Socket | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393102-2?

Additional datasheets, footprints and schematics for 1-1393102-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393102-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393102-2 fall under?

The 1-1393102-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393102-2 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393102-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393102-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393102-2 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393102-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393102-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1393102-2?

You can fill out our help required form which you can use to request a quote for 1-1393102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay